The 682PPB630K is a metallized polypropylene film capacitor designed for high pulse current applications, such as SCR commutation and switching power supplies. It has a DC voltage rating of 630 V, a capacitance of 6.8 nF, and features lead-free tinned copper terminals. The capacitor is housed in a plastic case with flame-retardant epoxy resin (UL 94V-0) and has a radial lead configuration with 0.8 mm lead diameter and 15 mm lead spacing. Its physical dimensions are 18 mm length, 11 mm height, and 5 mm thickness. It operates within a temperature range of -55°C to +105°C, has an insulation resistance of 30,000 MΩ·µF, a maximum dissipation factor of 0.05% at 1 kHz and 25°C, and a capacitance temperature coefficient of -200 ppm/°C to +100 ppm/°C. The dielectric strength is 160% of rated DC voltage or 150% of rated AC voltage applied for 2 seconds at 25°C.
Power Film Dc Applications / Snubber Capacitors / Radial 6
CAP FILM 6800PF 10% 630VDC RAD
| Cornell Dubilier | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 682PPB630K | 682PPB630K |
| Product Name | Film Paper Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Technology | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |
| Electrostatic Capacitors | Paper | Polypropylene; Polypropylene (PP), Metallized |
| Capacitance Range | 0.0068 microF | 0.0068 microF |