The 683MKP275KC is a Class X2 metalized polypropylene film capacitor rated for 275 VAC, designed for EMI suppression across the line in AC mains applications. It measures 10 mm x 12 mm x 6 mm with a lead spacing of 7.5 mm and lead diameter of 0.6 mm. The capacitor has a capacitance of 0.068 µF and a dv/dt rating of 500 V/µs. It operates from -40°C to +110°C, with a capacitance tolerance of +10% at 1 kHz and 20°C. Dielectric strength is 2050 VDC between terminals and case for 60 seconds, with insulation resistance exceeding 30,000 MΩ at 100 VDC. The component meets UL/CSA ANSI/UL 60384-14, DIN EN60384-14, IEC 60384-14, and CQC GB/T14472-1998 safety standards for X2 applications. It features a flame-retardant epoxy-filled case (UL94V-0) and lead-free tinned terminations.
X2 And Arc Suppression
0.068µF Film Capacitor 310V Polypropylene (PP), Metallized Radial
Boxed Metallized Polypropylene Film Capacitors 0.068µF
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP FILM 0.068UF 10% 310VAC RAD
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 683MKP275KC | 683MKP275KC-ND | 2002-683MKP275KC | 683MKP275KC | 683MKP275KC |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitor | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | |
| Capacitance Range | 0.0680 microF | 0.0680 microF | 0.0680 microF | 0.0680 microF | 0.0680 microF |