Cornell DubilierFilm Paper Film Capacitors475RSB102K2R
Description
For New Design: Yes
Capacitance: 4.7 µF
Voltage DC: 1000V
Tolerance: -10%/+10%
Max Temp: 85°C
Min Temp: -40°C
dV/dt: 450
ESR: 3.3 mΩ
RMS Current: —
Length: 58mm
Height: 50mm
Thickness: 35mm
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 4.7 µF
Voltage DC: 1000V
Tolerance: -10%/+10%
Max Temp: 85°C
Min Temp: -40°C
dV/dt: 450
ESR: 3.3 mΩ
RMS Current: —
Length: 58mm
Height: 50mm
Thickness: 35mm
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The 475RSB102K2R is a radial lead, high current, low ESR polypropylene film capacitor rated for 1000V DC and 4.7µF capacitance, with a maximum operating temperature of +85°C and a minimum of -40°C. It has a maximum dv/dt of 450 V/µs, an ESR of 3.3 mΩ at 100 kHz and +25°C, and a typical RMS ripple current of 3.3 A at +70°C. The capacitor measures 57.5 mm in length, 50 mm in height, and 35 mm in thickness, with a lead spacing of 52.5 mm and 1.2 mm lead diameter. It features a flame-retardant epoxy coating (UL94V-0), lead-free tinned copper leads, and a dielectric strength of 160% of rated DC voltage or 150% of rated AC voltage applied for 2 seconds at 25°C.
Datasheet Summary Powered by GS/AI
The 475RSB102K2R is a radial lead, high current, low ESR polypropylene film capacitor rated for 1000V DC and 4.7µF capacitance, with a maximum operating temperature of +85°C and a minimum of -40°C. It has a maximum dv/dt of 450 V/µs, an ESR of 3.3 mΩ at 100 kHz and +25°C, and a typical RMS ripple current of 3.3 A at +70°C. The capacitor measures 57.5 mm in length, 50 mm in height, and 35 mm in thickness, with a lead spacing of 52.5 mm and 1.2 mm lead diameter. It features a flame-retardant epoxy coating (UL94V-0), lead-free tinned copper leads, and a dielectric strength of 160% of rated DC voltage or 150% of rated AC voltage applied for 2 seconds at 25°C.