Cornell DubilierFilm Paper Film Capacitors505PSB700K6R
Description
For New Design: Yes
Capacitance: 5 µF
Voltage DC: 700V
Tolerance: -10%/+10%
Max Temp: 100°C
Min Temp: -40°C
dV/dt: 360
ESR: 2.1 mΩ
RMS Current: —
Length: 58mm
Height: 50mm
Thickness: 35mm
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 5 µF
Voltage DC: 700V
Tolerance: -10%/+10%
Max Temp: 100°C
Min Temp: -40°C
dV/dt: 360
ESR: 2.1 mΩ
RMS Current: —
Length: 58mm
Height: 50mm
Thickness: 35mm
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The 505PSB700K6R is a radial lead, high-current, low-ESR film capacitor with a rated DC voltage of 700 V, capacitance of 5 µF, and 6 leads. It measures 57.5 mm in length, 50 mm in height, and 35 mm in thickness, with a lead spacing of 10.2 mm and lead diameter of 1.2 mm. It has a maximum dv/dt of 360 V/µs, an ESR of 2.1 mΩ at 100 kHz and +25°C, and an RMS ripple current of 30.5 A at +70°C. The capacitor operates from -40°C to +100°C, uses polypropylene dielectric with flame-retardant epoxy coating (UL94V-0), and has a life expectancy of 100,000 hours at rated DC voltage. Its capacitance tolerance is ±10%, and its self-inductance is less than 1 nH per mm of lead spacing.
Datasheet Summary Powered by GS/AI
The 505PSB700K6R is a radial lead, high-current, low-ESR film capacitor with a rated DC voltage of 700 V, capacitance of 5 µF, and 6 leads. It measures 57.5 mm in length, 50 mm in height, and 35 mm in thickness, with a lead spacing of 10.2 mm and lead diameter of 1.2 mm. It has a maximum dv/dt of 360 V/µs, an ESR of 2.1 mΩ at 100 kHz and +25°C, and an RMS ripple current of 30.5 A at +70°C. The capacitor operates from -40°C to +100°C, uses polypropylene dielectric with flame-retardant epoxy coating (UL94V-0), and has a life expectancy of 100,000 hours at rated DC voltage. Its capacitance tolerance is ±10%, and its self-inductance is less than 1 nH per mm of lead spacing.