The 563MKP275KE is a metallized polypropylene film capacitor designed for EMI suppression across the line in X2 applications, with a rated AC voltage of 275 V and a capacitance of 0.056 µF. It features a case size of 18x9x4 mm, lead spacing of 15 mm, and lead diameter of 0.8 mm. The capacitor has a maximum dv/dt of 400 V/µs, a dissipation factor of 0.1% max at 1 kHz and 20°C, and insulation resistance greater than 5000 MΩ at 500 VDC. It meets safety standards including UL/CSA, VDE/ENEC, and CQC for X2 class, operating from -40°C to +110°C with a capacitance tolerance of ±10% and a temperature coefficient of -200 to +100 ppm/°C. The construction includes flame-retardant epoxy end-fill (UL94V-0) and lead-free tinned leads.
X2 And Arc Suppression
0.056µF Film Capacitor 310V Polypropylene (PP), Metallized Radial
Boxed Metallized Polypropylene Film Capacitors 0.056µF
CAP FILM 0.056UF 10% 310VAC RAD
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 563MKP275KE | 563MKP275KE-ND | 2002-563MKP275KE | 563MKP275KE |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized |
| Capacitance Range | 0.0560 microF | 0.0560 microF | 0.0560 microF | 0.0560 microF |