Illinois Capacitor offers a variety of Class X-Y suppression capacitors with the latest safety agency approvals.
Our AC capacitor are suitable for general purpose AC application as well as Motor Run.
CAP FILM 0.56UF 10% 310VAC RAD
CAP, 0.56UF, 275V, METALLIZED PP, RAD; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.56µF; Capacitance Tolerance:± 10%; Suppression Class:X2; Capacitor Mounting:Through Hole RoHS Compliant: Yes
| Illinois Capacitor | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 564MKP275KG | 564MKP275KG | 14N7754 |
| Product Name | EMI/RFI SUPPRESSION Capacitors | Film Capacitors | Cap, 0.56Uf, 275V, Metallized Pp, Rad; Dielectric Type Illinois Capacitor |
| Technology | Film Capacitors | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Capacitance Type | Fixed | Fixed | |
| Electrostatic Capacitors | Polypropylene; Polypropylene (PP), Metallized | Metallized PP | |
| Capacitance Range | 0.5600 microF | 0.5600 microF |