The 683PPB102K is a metallized polypropylene film capacitor designed for high pulse current applications such as SCR commutation and switching power supplies. It has a DC voltage rating of 1000 V, a capacitance of 0.068 µF, and features lead-free tinned copper leads. The component is housed in a plastic case with flame-retardant epoxy resin (UL 94V-0) and measures 26.5 mm in length, 16 mm in height, and 7 mm in thickness, with a terminal spacing of 22.5 mm and lead diameter of 0.8 mm. It operates from -55°C to +105°C, has a dielectric strength of 160% of rated DC voltage or 150% of rated AC voltage applied for 2 seconds at 25°C, and exhibits a capacitance temperature coefficient of -200 ppm/°C to +100 ppm/°C. Its self-inductance is less than 1 nH per mm of lead spacing, and dissipation factor is less than 0.001 at 1 kHz and 25°C.
Power Film Dc Applications / Snubber Capacitors / Radial 6
CAP FILM 0.068UF 10% 1KVDC RAD
| Cornell Dubilier | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 683PPB102K | 683PPB102K |
| Product Name | Film Paper Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Technology | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |
| Electrostatic Capacitors | Paper | Polypropylene; Polypropylene (PP), Metallized |
| Capacitance Range | 0.0680 microF | 0.0680 microF |