The 683PPA202K is an axial lead high-voltage film capacitor for use in inverters, converters, and switching power supplies. It has a rated voltage of 2000 VDC, a capacitance of 0.068 µF, and a maximum dV/dt of 5.5 V/µs at 25°C. The ESR is 11.8 mΩ at 100 kHz, with dimensions of 17 mm diameter by 34 mm length. It operates from -55°C to +85°C, with a capacitance tolerance of ±10% at 1 kHz and 25°C. The dielectric is polypropylene with double metallized film construction, flame-retardant polyester tape (UL 501), and epoxy resin end fill (UL94V0). Terminals are lead-free tinned copper. Dielectric strength is 160% of rated VDC applied between leads and case for 60 seconds at 25°C. Insulation resistance is 30,000 MΩµF at 25°C and <70% RH. Life expectancy is 100,000 hours at rated VDC and 70°C.
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 683PPA202K |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrostatic Capacitors | Paper |