The 565RMB850K# is a metallized polypropylene power semiconductor snubber capacitor with lug terminals, rated for 850 VDC and 630 VAC, with a capacitance of 5.6 µF. It features a direct-mount design with lead-free tinned copper terminals and a flame-retardant plastic box with epoxy resin coating (UL94V-0). The dimensions are 57.5 mm × 50 mm × 35 mm. The operating temperature range is -40°C to +85°C for the RMB variant, with voltage derating required above 85°C. The dielectric is polypropylene with internal series connections, and the self-inductance is less than 1 nH per mm of lead spacing. The part meets a capacitance tolerance of ±10% at 1 kHz and 25°C, with a dissipation factor of ≤0.07% at rated conditions and an insulation resistance of ≥30,000 MΩ×µF at 25°C. Life expectancy is rated at 30,000 hours at VAC, with a failure rate of 300 per billion component hours.
Power Film Dc Applications / Snubber Capacitors / Igbt Mount
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 565RMB850K# |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 100 C (-40 to 212 F) |
| Electrostatic Capacitors | Paper |