Radial Lead Aluminum Electrolytic Capacitors 47µF 160V
47µF 160V Aluminum Electrolytic Capacitors Radial, Can 7.055Ohm @ 120Hz 2000 Hrs @ 85°C
Aluminum Electrolytic Capacitors - Radial Leaded 47uF 160V 20% tol. ELECTROLYTIC
CAP ALUM 47UF 20% 160V RADIAL
CAP ALUM 47UF 20% 160V RADIAL
| New Yorker Electronics Co., Inc. | DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 2002-476CKS160MLU | 476CKS160MLU-ND | 476CKS160MLU | 476CKS160MLU | 476CKS160MLU |
| Product Name | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors - Radial Leaded | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Through Hole | |
| Capacitance Type | Fixed | Fixed | Fixed | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 47 microF | 47 microF | 47 microF | 47 microF | |
| WVDC | 160 volts | 160 volts | 160 volts |