The 683PPR630KG is a metallized polypropylene film capacitor rated for 630 VDC, with a capacitance of 0.068 µF and a maximum dv/dt of 1500 V/µs. It features a radial leaded configuration with a case size of 26.5 mm in length, 15 mm in height, and 6 mm in thickness, and a terminal spacing of 22.5 mm. The capacitor has lead-free tinned copper leads, a flame-retardant plastic box (UL 94V-1), and epoxy resin fill (UL 94V0). It operates across a temperature range of -55°C to +105°C and offers an insulation resistance of 30000 MΩ×µF at 25°C. The capacitance tolerance is ±10% at 1 kHz and 25°C, with a capacitance drift factor of less than 0.5% after two years at 40°C. Self-inductance is less than 1 nH per mm of lead spacing. This part is designed for high pulse current applications including SCR commutation and switching power supplies.
Power Film Dc Applications / Snubber Capacitors / Radial 6
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 683PPR630KG |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrostatic Capacitors | Paper |