The 684MKP275K is a Class X2 metallized polypropylene film capacitor for across-the-line EMI suppression, rated for 275 VAC and 310 VAC operation. It has a capacitance of 0.68 µF, a dv/dt rating of 400 V/µs, and is constructed with flame-retardant, solvent-resistant epoxy encapsulation (UL94V-0) and lead-free tinned leads. Dimensions are 18 mm in length, 15.8 mm in height, and 10 mm in thickness, with a lead spacing of 15 mm and lead diameter of 0.8 mm. It meets safety standards including UL 60384-14, CSA E60384-1, DIN EN60384-14, and IEC 60384-14, with a capacitance tolerance of ±10% at 1 kHz and 20°C. The insulation resistance is greater than 5000 MΩ at 500 VDC and 30000 MΩ at 100 VDC for capacitances above 0.33 µF. The operating temperature range is -40°C to +110°C.
X2 And Arc Suppression
0.68µF Film Capacitor 310V Polypropylene (PP), Metallized Radial
Boxed Metallized Polypropylene Film Capacitors 0.68µF
CAP FILM 0.68UF 10% 310VAC RAD
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 684MKP275K | 1572-1168-ND | 2002-684MKP275K | 684MKP275K |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized |
| Capacitance Range | 0.6800 microF | 0.6800 microF | 0.6800 microF | 0.6800 microF |