The 565PMB850K# is a metallized polypropylene power semiconductor snubber capacitor with direct mount lug terminals, rated for 850 VDC and 5.6 µF capacitance. It features lead-free tinned copper leads, a flame-retardant plastic housing with epoxy resin (UL94V-0), and a physical dimension of 57.5 mm x 57.5 mm x 38 mm. The capacitor supports a maximum AC voltage of 500 VAC at 50/60 Hz and operates within a temperature range of -40°C to +100°C. It has a dissipation factor of 0.06% at 1 kHz and 25°C, an insulation resistance of 30GΩ, and a self-inductance of less than 1 nH per mm of lead spacing. The dielectric strength is 160% of rated DC voltage for 60 seconds or 3 kVAC between terminals and case for 60 seconds. The part has a life expectancy of 30,000 hours at VAC and a capacitance drift factor of less than 0.5% after two years at 40°C.
Power Film Dc Applications / Snubber Capacitors / Igbt Mount
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 565PMB850K# |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrostatic Capacitors | Paper |