Cornell DubilierFilm Paper Film Capacitors565PSB850K6R
Description
For New Design: Yes
Capacitance: 5.6 µF
Voltage DC: 850V
Tolerance: -10%/+10%
Max Temp: 100°C
Min Temp: -40°C
dV/dt: 450
ESR: 1.6 mΩ
RMS Current: —
Length: 58mm
Height: 57.5mm
Thickness: 38mm
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 5.6 µF
Voltage DC: 850V
Tolerance: -10%/+10%
Max Temp: 100°C
Min Temp: -40°C
dV/dt: 450
ESR: 1.6 mΩ
RMS Current: —
Length: 58mm
Height: 57.5mm
Thickness: 38mm
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The 565PSB850K6R is a radial lead, high-current, low-ESR film capacitor with a capacitance of 5.6 µF and a DC voltage rating of 850 V. It has a maximum dv/dt of 450 V/µs, an ESR of 1.6 mΩ at 100 kHz and +25°C, and an RMS ripple current of 37 A at +70°C. The dimensions are 57.5 mm in length, 57.5 mm in height, and 38 mm in thickness, with a lead spacing of 10.2 mm and lead diameter of 1.2 mm, using six leads. The capacitor uses polypropylene dielectric with a flame-retardant epoxy resin coating (UL94V-0), operates from -40°C to +100°C for the PSB variant, and has a capacitance tolerance of ±10%. The dielectric strength is 160% of rated DC or 150% of rated AC voltage applied for 2 seconds at 25°C.
Datasheet Summary Powered by GS/AI
The 565PSB850K6R is a radial lead, high-current, low-ESR film capacitor with a capacitance of 5.6 µF and a DC voltage rating of 850 V. It has a maximum dv/dt of 450 V/µs, an ESR of 1.6 mΩ at 100 kHz and +25°C, and an RMS ripple current of 37 A at +70°C. The dimensions are 57.5 mm in length, 57.5 mm in height, and 38 mm in thickness, with a lead spacing of 10.2 mm and lead diameter of 1.2 mm, using six leads. The capacitor uses polypropylene dielectric with a flame-retardant epoxy resin coating (UL94V-0), operates from -40°C to +100°C for the PSB variant, and has a capacitance tolerance of ±10%. The dielectric strength is 160% of rated DC or 150% of rated AC voltage applied for 2 seconds at 25°C.