The 683PPS202KG is a high-voltage, high dv/dt axial film capacitor for power switching applications. It has a rated voltage of 2000 VDC, a capacitance of 0.068 µF, and a maximum RMS ripple current of 4.5 A at 100 kHz and 25°C. Dimensions are 17.5 mm in diameter and 29 mm in length. Constructed with metallized polypropylene film and internal series connections, it features flame-retardant polyester tape and epoxy resin end fill. Operating temperature ranges from -40°C to +85°C. Dissipation factor is 0.0001 at 1 kHz and 25°C. Insulation resistance is 30,000 MΩ×µF at 25°C. Self-inductance is under 1 nH per mm of lead spacing. Life expectancy is 100,000 hours at 70°C under DC voltage. Meets UL 501 and UL94V0 standards.
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 683PPS202KG |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrostatic Capacitors | Paper |