The 565LC5700K5PM8 is a polypropylene film capacitor rated for 500 kVAR at 1000 A RMS current and 700 VAC, with a capacitance of 5.6 μF and a maximum ESR of 0.9 mΩ at 100 kHz. It has a self-healing construction, self-inductance under 3 nH, and operates with a maximum core temperature of +85°C. The surface temperature must not exceed +45°C, above which the KVAR rating de-rates by 2.25% per °C. The component is flame retardant to UL94V0 and has a terminal style of 5PM8 with dimensions of 54 mm by 100 mm by 100 mm.
Power Film Ac Applications / Resonant Capacitors / Round Lc
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
5.6µF Film Capacitor 700V Polypropylene (PP) Nonstandard
High Power Resonant Capacitors 5.6µF
CAP FILM 5.6UF 700VAC CHAS MT
| Cornell Dubilier | Richardson RFPD | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 565LC5700K5PM8 | 565LC5700K5PM8 | 1572-1596-ND | 2002-565LC5700K5PM8 | 565LC5700K5PM8 |
| Product Name | Film Paper Film Capacitors | Film Capacitor | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | ||||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene; Polypropylene (PP) | ||
| Capacitance Range | 5.6 microF | 5.6 microF | 5.6 microF | 5.6 microF | 5.6 microF |