The 683PPA302K is an axial lead film capacitor for high-voltage, high-dV/dt applications such as inverters and switching power supplies. It has a rated DC voltage of 3000 V, a capacitance of 0.068 µF, and a maximum dV/dt of 8000 V/µs. The capacitor operates from -55°C to +85°C and features a dissipation factor below 0.001 at 1 kHz and 25°C. It has an insulation resistance of 30,000 MΩ×µF at 25°C and self-inductance less than 1 nH per mm of lead spacing. Constructed with double metallized polypropylene film and epoxy resin end-filling (UL94V0), it measures 21×46 mm. The part is rated for 100,000 hours life at 70°C under DC voltage with less than 3% capacitance change. It uses lead-free tinned copper leads.
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
Polypropylene Film Capacitors for Power Semiconductor Circuits|•Snubber Capacitor for Energy Conversion in Power semiconductor Circuits|•SMPS|•Indu
CAP FILM 0.068UF 10% 3KVDC AXIAL
| Cornell Dubilier | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 683PPA302K | 683PPA302K | 683PPA302K |
| Product Name | Film Paper Film Capacitors | IGBT Snubber Capacitor | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) |
| Electrostatic Capacitors | Paper | Polypropylene; Polypropylene (PP), Metallized | |
| Capacitance Range | 0.0680 microF | 0.0680 microF | 0.0680 microF |