The 504M02QA220 is a radial metallized polyester RC snubber network designed for arc and noise suppression in triacs, contactors, and relay circuits. It combines a 0.5 µF capacitor with a 220 ohm carbon composition resistor, rated for 200 Vdc/125 Vac at 60 Hz. The device measures 27.4 mm in length, 9.4 mm in height, and 16.3 mm in thickness, with a lead spacing of 20.8 mm. It operates from -55 °C to +85 °C at full rated voltage and meets UL File No. E33628 and CSA File No. LR32208 for across-the-line applications. The component is coated with flame-retardant epoxy and is halogen-free for date codes 1807 and later.
X2 And Arc Suppression
(Quencharc ) Arc Suppressor/Snubber Network, Radial Metallized Polyester RC Network for Transient Suppression 0.5µF 200V
| Cornell Dubilier | New Yorker Electronics Co., Inc. | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 504M02QA220 | 2002-504M02QA220 |
| Product Name | Film Paper Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Technology | Film Capacitors | |
| Operating Temperature | -55 to 85 C (-67 to 185 F) | |
| Electrostatic Capacitors | Paper | Polyester |
| Capacitance Range | 0.5000 microF | 0.5000 microF |