Cornell Dubilier Film Paper Film Capacitors 475PSB700K6R

Description
For New Design: Yes Capacitance: 4.7 µF Voltage DC: 700V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 360 ESR: 2.1 mΩ RMS Current: — Length: 58mm Height: 50mm Thickness: 35mm
Request a Quote
Description
For New Design: Yes Capacitance: 4.7 µF Voltage DC: 700V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 360 ESR: 2.1 mΩ RMS Current: — Length: 58mm Height: 50mm Thickness: 35mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 475PSB700K6R is a radial lead, high-current, low-ESR film capacitor with a capacitance of 4.7 µF and a DC voltage rating of 700 V. It has a maximum dv/dt of 360 V/µs, a typical ESR of 2.1 mΩ at 100 kHz and 25°C, and an RMS ripple current rating of 30 A at 25°C. The dimensions are 57.5 mm × 50 mm × 35 mm, with a lead spacing of 52.5 mm and lead diameter of 1.2 mm. It uses a double metallized polypropylene film construction with flame-retardant epoxy resin coating (UL94V-0), and has a maximum operating temperature of +100°C. The capacitor supports six leads and meets insulation and dielectric strength requirements including 3 kVAC between terminals and case for 60 seconds.

Datasheet Summary
Powered by GS/AI

The 475PSB700K6R is a radial lead, high-current, low-ESR film capacitor with a capacitance of 4.7 µF and a DC voltage rating of 700 V. It has a maximum dv/dt of 360 V/µs, a typical ESR of 2.1 mΩ at 100 kHz and 25°C, and an RMS ripple current rating of 30 A at 25°C. The dimensions are 57.5 mm × 50 mm × 35 mm, with a lead spacing of 52.5 mm and lead diameter of 1.2 mm. It uses a double metallized polypropylene film construction with flame-retardant epoxy resin coating (UL94V-0), and has a maximum operating temperature of +100°C. The capacitor supports six leads and meets insulation and dielectric strength requirements including 3 kVAC between terminals and case for 60 seconds.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - 475PSB700K6R - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
475PSB700K6R
Film Paper Film Capacitors 475PSB700K6R
For New Design: Yes Capacitance: 4.7 µF Voltage DC: 700V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 360 ESR: 2.1 mΩ RMS Current: — Length: 58mm Height: 50mm Thickness: 35mm
  • For New Design: Yes
  • Capacitance: 4.7 µF
  • Voltage DC: 700V
  • Tolerance: -10%/+10%
  • Max Temp: 100°C
  • Min Temp: -40°C
  • dV/dt: 360
  • ESR: 2.1 mΩ
  • RMS Current: —
  • Length: 58mm
  • Height: 50mm
  • Thickness: 35mm
Supplier's Site Datasheet
Capacitors - Film Capacitors - 475PSB700K6R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
475PSB700K6R
Capacitors - Film Capacitors 475PSB700K6R
CAP FILM 4.7UF 10% 700VDC RADIAL

CAP FILM 4.7UF 10% 700VDC RADIAL

Supplier's Site

Technical Specifications

  Cornell Dubilier Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 475PSB700K6R 475PSB700K6R
Product Name Film Paper Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Electrostatic Capacitors Paper Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C163U040BA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C484U025DN2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Film Paper Film Capacitors - 105PPR630KJ - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Aluminum Electrolytic Capacitor - 101C392T250BE1AS - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 3900 microF
View Details
3 suppliers