Cornell DubilierFilm Paper Film Capacitors475MTB063KG
Description
For New Design: Yes
Capacitance: 4.7 µF
Voltage DC: 63V
Voltage AC: 40V
ESR: —
dV/dt: 2
Ripple Current: —
Min Temp: -55°C
Max Temp: 105°C
Tolerance: -10%/+10%
Load Life: 2,000 @ 100°C
Width: —
Height: 16mm
Length: 26.5mm
Thickness: 7mm
Diameter: —
Lead Spacing: 22.5mm
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 4.7 µF
Voltage DC: 63V
Voltage AC: 40V
ESR: —
dV/dt: 2
Ripple Current: —
Min Temp: -55°C
Max Temp: 105°C
Tolerance: -10%/+10%
Load Life: 2,000 @ 100°C
Width: —
Height: 16mm
Length: 26.5mm
Thickness: 7mm
Diameter: —
Lead Spacing: 22.5mm
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The 475MTB063KG is a metallized polyester radial lead box capacitor with a capacitance of 4.7 µF and a DC voltage rating of 63 V. It has dimensions of 26.5 mm in length, 16 mm in height, and 7 mm in thickness, with a lead spacing of 22.5 mm and lead diameter of 0.8 mm. The operating temperature range is -55°C to +105°C. The capacitor features self-healing properties, low ESR, and is coated with a flame-retardant plastic box (UL94V-1) and epoxy resin (UL94V0). It has a dissipation factor of 1.0% at 1 kHz and 25°C, insulation resistance of 1000 MΩ×µF, and meets a dielectric strength of 160% of rated voltage for 2 seconds. The dv/dt rating is 3 V/µs.
Datasheet Summary Powered by GS/AI
The 475MTB063KG is a metallized polyester radial lead box capacitor with a capacitance of 4.7 µF and a DC voltage rating of 63 V. It has dimensions of 26.5 mm in length, 16 mm in height, and 7 mm in thickness, with a lead spacing of 22.5 mm and lead diameter of 0.8 mm. The operating temperature range is -55°C to +105°C. The capacitor features self-healing properties, low ESR, and is coated with a flame-retardant plastic box (UL94V-1) and epoxy resin (UL94V0). It has a dissipation factor of 1.0% at 1 kHz and 25°C, insulation resistance of 1000 MΩ×µF, and meets a dielectric strength of 160% of rated voltage for 2 seconds. The dv/dt rating is 3 V/µs.