The 504M06QE47 is a radial metallized polyester RC snubber network designed for arc and noise suppression in triacs, contactors, and controllers. It combines a 0.5 µF capacitor with a 47 ohm carbon composition resistor, rated for 600 Vdc and 250 Vac at 60 Hz. The device measures 36.8 mm in length, 15.0 mm in height, and 23.4 mm in terminal spacing, with 0.8 mm diameter terminals. It operates from -55 ºC to +85 ºC and is coated with flame-retardant epoxy. The part complies with UL1414 and CSA-C22.2 No. 1 for across-the-line applications and carries UL File No. E33628 and CSA File No. LR32208. Capacitance tolerance is ±20% and resistor tolerance is ±10%.
X2 And Arc Suppression
(Quencharc ) Arc Suppressor/Snubber Network, Radial Metallized Polyester RC Network for Transient Suppression 0.5µF 600V
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Richardson RFPD | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 504M06QE47 | 2002-504M06QE47 | 504M06QE47 |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitor |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | |
| Operating Temperature | -55 to 85 C (-67 to 185 F) | ||
| Electrostatic Capacitors | Paper | Polyester | |
| Capacitance Range | 0.5000 microF | 0.5000 microF |