The 683PWS202KJ is an axial metallized polypropylene film capacitor with foil electrodes, rated for 2000 VDC and 7000 V/µs dv/dt, with a capacitance of 0.068 µF and dimensions of 27 mm in length and 27 mm in diameter. It operates from -55°C to +105°C, has a capacitance tolerance of ±10% at 1 kHz and 25°C, and a dielectric strength of 200% of rated voltage. The capacitor features low ESR, high pulse current capability, and is constructed with flame-retardant polyester tape and epoxy resin end fill per UL94V0, with lead-free tinned copper leads. Insulation resistance exceeds 50% of the maximum specified value after environmental tests.
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 683PWS202KJ |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrostatic Capacitors | Paper |