The 564PPA202KS is an axial lead, high voltage, high dv/dt metallized polypropylene film capacitor rated for 2000 VDC with a capacitance of 0.56 µF. It has a maximum RMS ripple current of 14 A at 100 kHz and 70°C, with an ESR of 5.0 mΩ. Physical dimensions are 28.5 mm in diameter and 59 mm in length. The capacitor operates from -55°C to +85°C, has a dielectric strength of 200% of rated VDC, and meets UL 94V0 flame retardant standards with epoxy resin end coating and lead-free tinned copper leads. Capacitance tolerance is ±10% at 1 kHz and 25°C, with a dissipation factor of less than 0.001 at 1 kHz and 25°C. Life expectancy is 100,000 hours at 70°C under DC bias. Self-inductance is less than 1 nH per mm of lead spacing.
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 564PPA202KS |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrostatic Capacitors | Paper |