Cornell Dubilier Film Capacitor, 4.7Uf, 100V, 10%, Smd; Dielectric Type Cornell Dubilier 475K100CS4G-FA

Description
FILM CAPACITOR, 4.7uF, 100V, 10%, SMD; Dielectric Type:Metallized Polymer; Capacitor Case / Package:Radial Box - 6 Pin; Capacitance:4.7µF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):100V; Capacitor Mounting:Surface MountRoHS Compliant: Yes
Description
FILM CAPACITOR, 4.7uF, 100V, 10%, SMD; Dielectric Type:Metallized Polymer; Capacitor Case / Package:Radial Box - 6 Pin; Capacitance:4.7µF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):100V; Capacitor Mounting:Surface MountRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Film Capacitor, 4.7Uf, 100V, 10%, Smd; Dielectric Type Cornell Dubilier - 95W9735 - Newark, An Avnet Company
Chicago, IL, United States
Film Capacitor, 4.7Uf, 100V, 10%, Smd; Dielectric Type Cornell Dubilier
95W9735
Film Capacitor, 4.7Uf, 100V, 10%, Smd; Dielectric Type Cornell Dubilier 95W9735
FILM CAPACITOR, 4.7uF, 100V, 10%, SMD; Dielectric Type:Metallized Polymer; Capacitor Case / Package:Radial Box - 6 Pin; Capacitance:4.7µF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):100V; Capacitor Mounting:Surface MountRoHS Compliant: Yes

FILM CAPACITOR, 4.7uF, 100V, 10%, SMD; Dielectric Type:Metallized Polymer; Capacitor Case / Package:Radial Box - 6 Pin; Capacitance:4.7µF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):100V; Capacitor Mounting:Surface MountRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 95W9735
Product Name Film Capacitor, 4.7Uf, 100V, 10%, Smd; Dielectric Type Cornell Dubilier
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-0603F0500820GCTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2211 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitors - 107AVD050MGE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers