The 683PPR202KH is a metallized polypropylene film capacitor rated for 2000 VDC, with a capacitance of 0.068 µF and a maximum dv/dt of 2300 V/µs. It has radial leads with 0.8 mm diameter, a lead spacing of 27.5 mm, and dimensions of 32 mm x 22 mm x 13 mm. The capacitor operates within a temperature range of -55°C to +105°C and is coated in a flame-retardant plastic box (UL 94V-1) with epoxy resin fill (UL94V0). It meets reliability standards of 1 FIT and has an insulation resistance greater than 50% of the maximum specified value after load life testing. Capacitance change is limited to less than 1% after 2000 hours at 85°C with 125% of rated voltage. Self inductance is less than 1 nH per mm of lead spacing. The capacitor is not intended for across-the-line applications.
Power Film Dc Applications / Snubber Capacitors / Radial 6
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 683PPR202KH |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrostatic Capacitors | Paper |