The 683PPS202K is an axial lead, metallized polypropylene film capacitor for high dv/dt applications in inverters and power supplies. It has aDC voltage rating of 2000 V and surge voltage of 2600 V, with a capacitance of 0.068 µF and ±10% tolerance at 1 kHz and 25°C. It operates from -40°C to +85°C. The maximum dissipation factor is 0.0001 at 1 kHz and 25°C, and insulation resistance is 30,000 MΩ×µF at 25°C. Self-inductance is less than 1 nH per mm of lead spacing. Terminal-to-terminal
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 683PPS202K |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrostatic Capacitors | Paper |