The 504M06QE150 is a radial metallized polyester RC snubber network designed for transient suppression in triacs, contactors, and related devices, combining a 0.5 µF capacitor with a 150 ohm resistor. It is rated for 600 Vdc and 250 Vac at 60 Hz, with a capacitance tolerance of ±20% and resistor tolerance of ±10%. The device operates from -55°C to +85°C and is constructed with a carbon composition resistor and metallized polyester dielectric. Its dimensions are 36.8 mm in length, 15.0 mm in height, and 23.4 mm in spacing, with 0.8 mm terminal diameter. The part complies with UL File No. E33628 and CSA File No. LR32208 for across-the-line applications and is coated with flame-retardant epoxy. Halogen-free compliance applies to date codes 1807 and later.
X2 And Arc Suppression
(Quencharc ) Arc Suppressor/Snubber Network, Radial Metallized Polyester RC Network for Transient Suppression 0.5µF 600V
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Richardson RFPD | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 504M06QE150 | 2002-504M06QE150 | 504M06QE150 |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitor |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor |
| Technology | Film Capacitors | Film Capacitors | |
| Operating Temperature | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | |
| Electrostatic Capacitors | Paper | Polyester | |
| Capacitance Range | 0.5000 microF | 0.5000 microF | 0.5000 microF |