A metallized polypropylene film capacitor rated for 450 VDC with a capacitance of 50 µF, designed for DC link applications in inverters and motor controls. It features a 2-lead termination with lead length of 5 mm ±1.0 mm and is housed in a flame-retardant plastic box (UL94V-0) with dimensions 42.5 mm × 45 mm × 30 mm. The part operates from -40°C to +85°C, meets RoHS compliance with lead-free tinned copper leads, and has a maximum RMS ripple current of 20.3 A at 10 kHz and +70°C. Dielectric strength is 150% of rated VDC between terminals for 10 seconds at 25°C, and insulation resistance is 3000 MΩ·µF at 100 VDC. Dissipation factor is 0.45% at 1 kHz and 25°C. Repetitive surge voltage is 1.15 × WVDC, and life expectancy exceeds 100,000 hours at 70°C under rated voltage.
Power Film Dc Applications / Dc Link Capacitors / Box
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 506DCB450K2J |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrostatic Capacitors | Paper |