The 682PPR162KE is a high-voltage pulse radial film capacitor designed for snubber and switching applications, with a DC voltage rating of 1600 V and a capacitance of 0.0068 µF. It has dimensions of 18 x 11 x 5 mm, a lead spacing of 15 mm, and lead diameter of 0.8 mm. The capacitor uses metallized polypropylene dielectric in a flame-retardant plastic box with epoxy resin fill, meeting UL 94V-1 and UL94V-0 standards. It supports peak pulse currents up to 6000 V/µs, operates from -55°C to +105°C, and has an insulation resistance of at least 100,000 MΩ. Self-inductance is less than 1 nH per mm of lead spacing, and capacitance drift is less than 0.5% after two years at 40°C. The part is compliant with RoHS and features lead-free tinned copper leads.
Power Film Dc Applications / Snubber Capacitors / Radial 6
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 682PPR162KE |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrostatic Capacitors | Paper |