Cornell DubilierFilm Paper Film Capacitors475RSB122K6R
Description
For New Design: Yes
Capacitance: 4.7 µF
Voltage DC: 1200V
Tolerance: -10%/+10%
Max Temp: 85°C
Min Temp: -40°C
dV/dt: 500
ESR: 2.3 mΩ
RMS Current: —
Length: 58mm
Height: 57.5mm
Thickness: 38mm
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 4.7 µF
Voltage DC: 1200V
Tolerance: -10%/+10%
Max Temp: 85°C
Min Temp: -40°C
dV/dt: 500
ESR: 2.3 mΩ
RMS Current: —
Length: 58mm
Height: 57.5mm
Thickness: 38mm
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The 475RSB122K6R is a radial lead, high current, low ESR film capacitor designed for power semiconductor circuits, with a DC voltage rating of 1200V, capacitance of 4.7 µF, and an operating temperature range of -40°C to +85°C. It features a double metallized polypropylene construction with flame retardant epoxy resin coating (UL94V-0), lead-free tinned copper leads, and a physical dimension of 57.5mm x 57.5mm x 38mm. The part has a maximum RMS ripple current of 2.3A at 100kHz and +25°C, an ESR of 2.3 mΩ at 100kHz, a dissipation factor of less than 0.001 at 1kHz and 25°C, and a self-inductance of less than 1 nH per mm of lead spacing. It supports 100000 hours of life expectancy at WVDC and 30000 hours at VAC, with a capacitance tolerance of ±10%. The terminal-to-terminal dielectric strength is 160% of rated VDC or 150% VAC applied for 2 seconds at 25°C.
Datasheet Summary Powered by GS/AI
The 475RSB122K6R is a radial lead, high current, low ESR film capacitor designed for power semiconductor circuits, with a DC voltage rating of 1200V, capacitance of 4.7 µF, and an operating temperature range of -40°C to +85°C. It features a double metallized polypropylene construction with flame retardant epoxy resin coating (UL94V-0), lead-free tinned copper leads, and a physical dimension of 57.5mm x 57.5mm x 38mm. The part has a maximum RMS ripple current of 2.3A at 100kHz and +25°C, an ESR of 2.3 mΩ at 100kHz, a dissipation factor of less than 0.001 at 1kHz and 25°C, and a self-inductance of less than 1 nH per mm of lead spacing. It supports 100000 hours of life expectancy at WVDC and 30000 hours at VAC, with a capacitance tolerance of ±10%. The terminal-to-terminal dielectric strength is 160% of rated VDC or 150% VAC applied for 2 seconds at 25°C.