Cornell Dubilier Film Paper Film Capacitors 565RSB102K4R

Description
For New Design: Yes Capacitance: 5.6 µF Voltage DC: 1000V Tolerance: -10%/+10% Max Temp: 85°C Min Temp: -40°C dV/dt: 450 ESR: 2.5 mΩ RMS Current: — Length: 58mm Height: 57.5mm Thickness: 38mm
Request a Quote
Description
For New Design: Yes Capacitance: 5.6 µF Voltage DC: 1000V Tolerance: -10%/+10% Max Temp: 85°C Min Temp: -40°C dV/dt: 450 ESR: 2.5 mΩ RMS Current: — Length: 58mm Height: 57.5mm Thickness: 38mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 565RSB102K4R is a radial lead, high current, low ESR film capacitor with a capacitance of 5.6 µF, a DC voltage rating of 1000 V, and an operating temperature range of -40°C to +85°C. It has a maximum dv/dt of 450 V/µs, an ESR of 2.5 mΩ at 100 kHz and +25°C, and a maximum RMS ripple current of 24.5 A at +70°C. The component dimensions are 57.5 mm in length, 57.5 mm in height, and 38 mm in thickness, with a lead spacing of 20.3 mm, two terminal leads, and lead-free tinned copper terminals. The dielectric is polypropylene with a flame-retardant epoxy resin coating (UL94V-0).

Datasheet Summary
Powered by GS/AI

The 565RSB102K4R is a radial lead, high current, low ESR film capacitor with a capacitance of 5.6 µF, a DC voltage rating of 1000 V, and an operating temperature range of -40°C to +85°C. It has a maximum dv/dt of 450 V/µs, an ESR of 2.5 mΩ at 100 kHz and +25°C, and a maximum RMS ripple current of 24.5 A at +70°C. The component dimensions are 57.5 mm in length, 57.5 mm in height, and 38 mm in thickness, with a lead spacing of 20.3 mm, two terminal leads, and lead-free tinned copper terminals. The dielectric is polypropylene with a flame-retardant epoxy resin coating (UL94V-0).

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - 565RSB102K4R - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
565RSB102K4R
Film Paper Film Capacitors 565RSB102K4R
For New Design: Yes Capacitance: 5.6 µF Voltage DC: 1000V Tolerance: -10%/+10% Max Temp: 85°C Min Temp: -40°C dV/dt: 450 ESR: 2.5 mΩ RMS Current: — Length: 58mm Height: 57.5mm Thickness: 38mm
  • For New Design: Yes
  • Capacitance: 5.6 µF
  • Voltage DC: 1000V
  • Tolerance: -10%/+10%
  • Max Temp: 85°C
  • Min Temp: -40°C
  • dV/dt: 450
  • ESR: 2.5 mΩ
  • RMS Current: —
  • Length: 58mm
  • Height: 57.5mm
  • Thickness: 38mm
Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number 565RSB102K4R
Product Name Film Paper Film Capacitors
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrostatic Capacitors Paper
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C424U020DF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C184U025DJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C394U7R5DB2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details