The 505HC4500K4TM6 is a self-healing polypropylene film capacitor for high AC voltage and high current applications such as induction heating and tank circuits. It has a capacitance of 5.0 μF, a maximum RMS current of 1000 A at 500 VAC, and a maximum ESR of 0.1 mΩ at 100 kHz. The capacitor operates with a maximum core temperature of +85°C and a surface temperature limit of +45°C, above which the KVAR rating de-rates by 2.25% per °C. Its dimensions are 60 mm in width, 60 mm in height, and 60 mm in length, with a terminal style of 4TM6. The dielectric is flame retardant and meets UL94V0. The self-inductance is less than 5 nH.
Power Film Ac Applications / Resonant Capacitors / Rectangular Hc
5µF Film Capacitor 500V Polypropylene (PP) Nonstandard
High Power Resonant Capacitors 5µF
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP FILM 5UF 10% 500VAC CHAS MT
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 505HC4500K4TM6 | 505HC4500K4TM6-ND | 2002-505HC4500K4TM6 | 505HC4500K4TM6 | 505HC4500K4TM6 |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitor | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | ||||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene; Polypropylene (PP) | ||
| Capacitance Range | 5 microF | 5 microF | 5 microF | 5 microF | 5 microF |