The 606DCB700K2R is a metallized polypropylene film capacitor for DC link applications in inverters and motor controls. Rated for 700 VDC with a surge voltage of 875 V, it operates from -40°C to +85°C. The component has two 5.5 mm ±1.5 mm leads and is housed in a UL94V-0 flame-retardant plastic box with epoxy end fill. Its dimensions are 57.5 mm × 50 mm × 35 mm. At 10 kHz and +70°C, it handles a maximum RMS ripple current of 5.5 A with an ESR of 1.2 mΩ at +25°C. Insulation resistance is 3000 MΩ·μF at 100 VDC, and self-inductance is less than 1 nH per mm of lead spacing. The part is RoHS compliant and has a life expectancy exceeding 100,000 hours at 70°C under rated voltage.
Power Film Dc Applications / Dc Link Capacitors / Box
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 606DCB700K2R |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrostatic Capacitors | Paper |