The 684PPA202KS is an axial lead film capacitor rated for 2000 VDC with a capacitance of 0.68 µF, designed for high dv/dt applications. It has a maximum RMS ripple current of 14 A at 70°C, an ESR of 4.5 mΩ at 100 kHz, and dimensions of 31 mm in diameter by 59 mm in length. Constructed with double metallized polypropylene film and epoxy resin end coating, it meets UL 94V0 flame retardancy. The capacitor operates from -55°C to +85°C, has a dissipation factor below 0.001 at 1 kHz and 25°C, and a capacitance drift of less than 1.0% over two years at 40°C. Its dielectric strength is 200% of rated voltage for 60 seconds, and life expectancy is 100,000 hours at 70°C and VDC. Terminals are lead-free tinned copper.
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 684PPA202KS |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrostatic Capacitors | Paper |