Cornell DubilierFilm Paper Film Capacitors564PSB152K2J
Description
For New Design: Yes
Capacitance: 560 nF
Voltage DC: 1500V
Tolerance: -10%/+10%
Max Temp: 100°C
Min Temp: -40°C
dV/dt: 1220
ESR: 4.2 mΩ
RMS Current: —
Length: 42mm
Height: 40mm
Thickness: 20mm
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 560 nF
Voltage DC: 1500V
Tolerance: -10%/+10%
Max Temp: 100°C
Min Temp: -40°C
dV/dt: 1220
ESR: 4.2 mΩ
RMS Current: —
Length: 42mm
Height: 40mm
Thickness: 20mm
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The 564PSB152K2J is a radial lead, high-current, low-ESR polypropylene film capacitor for use in power semiconductor circuits, with a DC voltage rating of 1500V, capacitance of 0.56 µF, and maximum ESR of 4.2 mΩ at 100kHz and 25°C. It has a maximum dV/dt of 1220 V/µs and an RMS ripple current rating of 14 A at 70°C. The capacitor measures 41.5 mm in length, 40 mm in height, and 20 mm in thickness, with a lead spacing of 37.5 mm and lead diameter of 1.2 mm. It features two radial leads, a flame-retardant epoxy-coated plastic case (UL94V-0), and operates from -40°C to +100°C. The dielectric is double metallized film with internal series connections, and it meets a rated life of 100,000 hours at WVDC.
Datasheet Summary Powered by GS/AI
The 564PSB152K2J is a radial lead, high-current, low-ESR polypropylene film capacitor for use in power semiconductor circuits, with a DC voltage rating of 1500V, capacitance of 0.56 µF, and maximum ESR of 4.2 mΩ at 100kHz and 25°C. It has a maximum dV/dt of 1220 V/µs and an RMS ripple current rating of 14 A at 70°C. The capacitor measures 41.5 mm in length, 40 mm in height, and 20 mm in thickness, with a lead spacing of 37.5 mm and lead diameter of 1.2 mm. It features two radial leads, a flame-retardant epoxy-coated plastic case (UL94V-0), and operates from -40°C to +100°C. The dielectric is double metallized film with internal series connections, and it meets a rated life of 100,000 hours at WVDC.