The 556DCB700K2R is a metallized polypropylene film capacitor for DC link applications, rated for 700 VDC with a 55 µF capacitance, 2-lead configuration, and a maximum RMS ripple current of 5.7 A at 10 kHz and 70°C. It has a dissipation factor of 1.2% at 10 kHz, an ESR of 20.3 mΩ, and physical dimensions of 57.5 mm × 50 mm × 30 mm. The capacitor operates from -40°C to +85°C, has a lifetime exceeding 100,000 hours at 70°C, and meets UL94V-0 flammability rating with flame-retardant plastic housing and epoxy end fill. Lead length is 5.5 mm ±1.5 mm, and it is RoHS compliant. The dielectric strength is 3 kVAC between terminals and case. Self-inductance is less than 1 nH per mm of lead spacing and length.
Power Film Dc Applications / Dc Link Capacitors / Box
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 556DCB700K2R |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrostatic Capacitors | Paper |