The 475PPS102KS is an axial lead, metallized polypropylene film capacitor designed for high dv/dt applications such as inverters, converters, and switching power supplies. It has a rated DC voltage of 1000 V, with a surge voltage of 1750 V and an AC voltage rating of 550 V at 50/60 Hz. The capacitance is 4.7 µF, with a tolerance of ±10% at 1 kHz and 25°C. It supports a maximum RMS ripple current of 135 A at 70°C and has a dissipation factor of ≤0.0001 at 1 kHz and 25°C. The component dimensions are 27.5 mm in diameter by 59 mm in length. The capacitor operates from -40°C to +85°C and meets UL 501 and UL94V0 flammability standards with flame-retardant polyester tape and epoxy end fill. Insulation resistance is ≥30 GΩ at 25°C for 1 minute with 100 VDC applied. Self-inductance is less than 1 nH per mm of lead spacing.
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 475PPS102KS |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrostatic Capacitors | Paper |