Cornell Dubilier Film Paper Film Capacitors 682PSB302K2G

Description
For New Design: Yes Capacitance: 6.8 nF Voltage DC: 3000V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 6300 ESR: 64 mΩ RMS Current: — Length: 27mm Height: 17mm Thickness: 8.5mm
Request a Quote
Description
For New Design: Yes Capacitance: 6.8 nF Voltage DC: 3000V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 6300 ESR: 64 mΩ RMS Current: — Length: 27mm Height: 17mm Thickness: 8.5mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 682PSB302K2G is a radial lead film capacitor rated for 3000 VDC, with a capacitance of 0.0068 µF, a maximum dv/dt of 6300 V/µs, and an ESR of 64 mΩ at 100 kHz and +25°C. It measures 26.5 mm in length, 17 mm in height, and 8.5 mm in thickness, with 2 leads and a lead spacing of 22.5 mm. The capacitor uses double metallized polypropylene film construction with flame-retardant epoxy resin coating (UL94V-0), and operates from -40°C to +100°C. It has a capacitance tolerance of ±10% and a capacitance temperature coefficient of -200 to +100 ppm/°C.

Datasheet Summary
Powered by GS/AI

The 682PSB302K2G is a radial lead film capacitor rated for 3000 VDC, with a capacitance of 0.0068 µF, a maximum dv/dt of 6300 V/µs, and an ESR of 64 mΩ at 100 kHz and +25°C. It measures 26.5 mm in length, 17 mm in height, and 8.5 mm in thickness, with 2 leads and a lead spacing of 22.5 mm. The capacitor uses double metallized polypropylene film construction with flame-retardant epoxy resin coating (UL94V-0), and operates from -40°C to +100°C. It has a capacitance tolerance of ±10% and a capacitance temperature coefficient of -200 to +100 ppm/°C.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - 682PSB302K2G - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
682PSB302K2G
Film Paper Film Capacitors 682PSB302K2G
For New Design: Yes Capacitance: 6.8 nF Voltage DC: 3000V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 6300 ESR: 64 mΩ RMS Current: — Length: 27mm Height: 17mm Thickness: 8.5mm
  • For New Design: Yes
  • Capacitance: 6.8 nF
  • Voltage DC: 3000V
  • Tolerance: -10%/+10%
  • Max Temp: 100°C
  • Min Temp: -40°C
  • dV/dt: 6300
  • ESR: 64 mΩ
  • RMS Current: —
  • Length: 27mm
  • Height: 17mm
  • Thickness: 8.5mm
Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number 682PSB302K2G
Product Name Film Paper Film Capacitors
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
Electrostatic Capacitors Paper
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 107SML035M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
Aluminum Electrolytic - 101C174U7R5BB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Film Capacitors - 104MWS402KN-ND - DigiKey
Specs
Technology Film Capacitors
Applications General Purpose
Metallized Dielectric Metallized Dielectric
View Details
2 suppliers