The 556DCB700K4R is a metallized polypropylene film capacitor rated for 700 VDC with a capacitance of 55 µF, designed for DC link applications in inverters and motor controls. It features a 4-lead termination, measures 57.5 mm × 50 mm × 30 mm, and has a maximum RMS ripple current of 4.9 A at 10 kHz and 70°C. The capacitor operates from -40°C to +85°C, supports a surge voltage of 875 VDC, and meets UL94V-0 flame retardant standards with a flame-retardant plastic box and epoxy end fill. Its dissipation factor at 1 kHz and 25°C is 1.2%, insulation resistance is 3000 MΩ·µF, and self-inductance is less than 1 nH per mm of lead spacing. Terminal-to-case dielectric strength is 3 kVAC for 60 seconds.
Power Film Dc Applications / Dc Link Capacitors / Box
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 556DCB700K4R |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrostatic Capacitors | Paper |