The 684PMB122KA# is a metallized polypropylene snubber capacitor for power semiconductors, rated at 1200 VDC and 680 nF. It has a physical size of 42.5 mm × 32 mm × 17 mm with lug terminals for direct mounting. The capacitor operates from -40°C to +100°C and supports up to 1000 VAC at 50/60 Hz. It features a dissipation factor of 0.046% at 1 kHz and 25°C, insulation resistance of 30 GΩ·µF, and self-inductance below 1 nH per mm of lead spacing. The dielectric strength is 3 kVAC between terminals and case for 60 seconds. The construction uses double metallized film with UL94V-0 flame-retardant epoxy coating and lead-free tinned copper leads. Capacitance tolerance is ±10%, with a temperature coefficient of -200 to +100 ppm/°C, and a life expectancy of 100,000 hours at rated DC voltage.
Power Film Dc Applications / Snubber Capacitors / Igbt Mount
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 684PMB122KA# |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 100 C (-40 to 212 F) |
| Electrostatic Capacitors | Paper |