The 504LC6102K5PM8 is a self-healing polypropylene film capacitor designed for high AC voltage and high current applications such as induction heating and tank circuits, with a KVAR rating of 600 at 100 kHz and a capacitance of 0.50 μF. It supports a maximum RMS current of 1000 A and a maximum ESR of 0.9 mΩ at 25°C. The capacitor operates with a maximum core temperature of +85°C, with surface temperature limited to +45°C requiring derating above this point at 2.25%/°C. It is constructed with UL94V0 flame-retardant materials and has a self-inductance of less than 5 nH. The device has a cylindrical case with dimensions of 54 mm in diameter, 100 mm in height, and 100 mm in length, terminated in style 5PM8.
Power Film Ac Applications / Resonant Capacitors / Round Lc
0.5µF Film Capacitor 1000V (1kV) Polypropylene (PP) Nonstandard
High Power Resonant Capacitors 0.5µF
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP FILM 0.5UF 10% 1KVAC CHAS MT
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 504LC6102K5PM8 | 1572-1592-ND | 2002-504LC6102K5PM8 | 504LC6102K5PM8 | 504LC6102K5PM8 |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitor | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | ||||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene; Polypropylene (PP) | ||
| Capacitance Range | 0.5000 microF | 0.5000 microF | 0.5000 microF | 0.5000 microF | 0.5000 microF |