Cornell DubilierFilm Paper Film Capacitors565RSB102K6R
Description
For New Design: Yes
Capacitance: 5.6 µF
Voltage DC: 1000V
Tolerance: -10%/+10%
Max Temp: 85°C
Min Temp: -40°C
dV/dt: 450
ESR: 2.4 mΩ
RMS Current: —
Length: 58mm
Height: 57.5mm
Thickness: 38mm
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 5.6 µF
Voltage DC: 1000V
Tolerance: -10%/+10%
Max Temp: 85°C
Min Temp: -40°C
dV/dt: 450
ESR: 2.4 mΩ
RMS Current: —
Length: 58mm
Height: 57.5mm
Thickness: 38mm
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The 565RSB102K6R is a radial lead, high current, low ESR film capacitor with 5.6 µF capacitance and a 1000 V DC voltage rating, operating from -40°C to +85°C. It has a maximum dv/dt of 450 V/µsec, an ESR of 2.4 mΩ at 100 kHz and +25°C, and a maximum RMS ripple current of 31 A. The case measures 57.5 mm in length, 57.5 mm in height, and 38 mm in thickness, with a lead spacing of 10.2 mm and lead diameter of 1.2 mm. Construction uses double metallized polypropylene film with flame-retardant epoxy resin coating (UL94V-0). Dielectric strength is 160% of rated DC voltage applied for 2 seconds at 25°C. Capacitance tolerance is ±10% at 1 kHz and 25°C, with insulation resistance greater than 30 GΩ·µF at 25°C. Life expectancy is 30,000 hours at rated AC voltage.
Datasheet Summary Powered by GS/AI
The 565RSB102K6R is a radial lead, high current, low ESR film capacitor with 5.6 µF capacitance and a 1000 V DC voltage rating, operating from -40°C to +85°C. It has a maximum dv/dt of 450 V/µsec, an ESR of 2.4 mΩ at 100 kHz and +25°C, and a maximum RMS ripple current of 31 A. The case measures 57.5 mm in length, 57.5 mm in height, and 38 mm in thickness, with a lead spacing of 10.2 mm and lead diameter of 1.2 mm. Construction uses double metallized polypropylene film with flame-retardant epoxy resin coating (UL94V-0). Dielectric strength is 160% of rated DC voltage applied for 2 seconds at 25°C. Capacitance tolerance is ±10% at 1 kHz and 25°C, with insulation resistance greater than 30 GΩ·µF at 25°C. Life expectancy is 30,000 hours at rated AC voltage.