Cornell DubilierFilm Paper Film Capacitors683PSB102K2G
Description
For New Design: Yes
Capacitance: 68 nF
Voltage DC: 1000V
Tolerance: -10%/+10%
Max Temp: 100°C
Min Temp: -40°C
dV/dt: 1800
ESR: 13.7 mΩ
RMS Current: —
Length: 27mm
Height: 17mm
Thickness: 8.5mm
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 68 nF
Voltage DC: 1000V
Tolerance: -10%/+10%
Max Temp: 100°C
Min Temp: -40°C
dV/dt: 1800
ESR: 13.7 mΩ
RMS Current: —
Length: 27mm
Height: 17mm
Thickness: 8.5mm
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The 683PSB102K2G is a radial lead, high current, low ESR film capacitor with a capacitance of 68 nF, a DC voltage rating of 1000 V, and a maximum dv/dt of 1800 V/µs. It has a typical ESR of 13.7 mΩ at 100 kHz and 25°C, and dimensions of 26.5 mm × 17 mm × 8.5 mm. The capacitor operates from -40°C to +100°C, uses polypropylene dielectric with double metallized film construction, and features flame-retardant epoxy resin coating (UL94V-0) with lead-free tinned copper leads. It meets a capacitance tolerance of ±10% and maintains insulation resistance of at least 30 GΩ at 25°C. The dielectric strength is 160% of rated VDC or 150% VAC applied for 2 seconds at 25°C.
Datasheet Summary Powered by GS/AI
The 683PSB102K2G is a radial lead, high current, low ESR film capacitor with a capacitance of 68 nF, a DC voltage rating of 1000 V, and a maximum dv/dt of 1800 V/µs. It has a typical ESR of 13.7 mΩ at 100 kHz and 25°C, and dimensions of 26.5 mm × 17 mm × 8.5 mm. The capacitor operates from -40°C to +100°C, uses polypropylene dielectric with double metallized film construction, and features flame-retardant epoxy resin coating (UL94V-0) with lead-free tinned copper leads. It meets a capacitance tolerance of ±10% and maintains insulation resistance of at least 30 GΩ at 25°C. The dielectric strength is 160% of rated VDC or 150% VAC applied for 2 seconds at 25°C.