563MKP275KD is a Class X2 metallized polypropylene film capacitor for EMI suppression across the line, rated for 275 VAC at 50/60 Hz with a maximum operating temperature of +110°C. It features a 13x11x5 mm case with 10 mm lead spacing and 0.6 mm lead diameter, providing a dv/dt rating of 400 V/µs. The capacitance is 0.056 µF with a tolerance of ±10% at 1 kHz and 20°C. It meets ANSI/UL 60384-14, CSA E60384-1, DIN EN60384-14, and IEC 60384-14 standards for safety, and complies with UL94V-0 flame retardancy. Self-inductance is less than 1 nH per mm of lead spacing. Terminal insulation resistance exceeds 5000 MΩ at 500 VDC. Lead terminations are lead-free and tinned.
X2 And Arc Suppression
Boxed Metallized Polypropylene Film Capacitors 0.056µF
0.056µF Film Capacitor 310V Polypropylene (PP), Metallized Radial
CAP FILM 0.056UF 10% 310VAC RAD
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 563MKP275KD | 2002-563MKP275KD | 563MKP275KD-ND | 563MKP275KD |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | -40 to 110 C (-40 to 230 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized |
| Capacitance Range | 0.0560 microF | 0.0560 microF | 0.0560 microF | 0.0560 microF |