The 475PPB250K is a high-voltage pulse radial lead snubber capacitor with a DC voltage rating of 250 VDC and a capacitance of 4.7 µF. It features a metallized polypropylene film construction in a plastic case with flame-retardant epoxy resin (UL 94V-0) and lead-free tinned copper leads. Its dimensions are 42.5 mm in length, 30 mm in height, and 22 mm in thickness, with a lead spacing of 37.5 mm and a lead diameter of 1.0 mm. The capacitor supports operating temperatures from -55°C to +105°C, has a dissipation factor of less than 0.001 at 1 kHz and 25°C, an insulation resistance of 30,000 MΩ×µF, and self-inductance of less than 1 nH per mm of lead spacing. Capacitance drift is less than 0.5% after two years at 40°C. It meets reliability standards of 1 FIT at 40°C for voltages below 400 VDC.
Power Film Dc Applications / Snubber Capacitors / Radial 6
Polypropylene Film Capacitors, Radial Leaded for Power Semiconductor Circuits 4.7µF 250V
4.7µF Film Capacitor 160V 250V Polypropylene (PP), Metallized Radial
CAP FILM 4.7UF 10% 250VDC RADIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 475PPB250K | 2002-475PPB250K | 475PPB250K-ND | 475PPB250K |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized |
| Capacitance Range | 4.7 microF | 4.7 microF | 4.7 microF | 4.7 microF |