The 565PPA700K is an axial lead, high-voltage, high dv/dt film capacitor rated for 700 VDC with a capacitance of 5.6 µF. It has a maximum RMS ripple current of 14 A at 70°C, an ESR of 2.3 mΩ at 100 kHz and 25°C, and dimensions of 41 mm in diameter by 55 mm in length. The capacitor uses double metallized polypropylene film construction with flame-retardant epoxy coating, operates from -55°C to +85°C, and meets UL 94V0 and UL 501 standards. Its self-inductance is less than 1 nH per mm of body and lead length, and it exhibits a capacitance drift factor of less than 1.0% after two years at 40°C. The part features lead-free tinned copper leads and a life expectancy of 100,000 hours at 70°C under DC voltage.
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 565PPA700K |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrostatic Capacitors | Paper |