The 475PMB700K# is a metallized polypropylene power semiconductor snubber capacitor with lug terminals, designed for high pulse and rms current applications such as inverters, converters, and switching power supplies. It has a voltage rating of 700 VDC, a capacitance of 4.7 µF, and dimensions of 57.5 mm × 50 mm × 35 mm. The capacitor operates within a temperature range of -40°C to +100°C for the PMB variant and uses a flame-retardant plastic box with epoxy resin (UL94V-0) coating. It features lead-free tinned copper leads, a dissipation factor of 0.5% at 1 kHz and 25°C, an insulation resistance of 30,000 MΩ·µF, and a self-inductance of less than 1 nH per mm of lead spacing. The dielectric is polypropylene with internal series connections.
Power Film Dc Applications / Snubber Capacitors / Igbt Mount
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 475PMB700K# |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 100 C (-40 to 212 F) |
| Electrostatic Capacitors | Paper |