The 565RMB700K# is a metallized polypropylene power semiconductor snubber capacitor with a rated DC voltage of 700 VDC and a capacitance of 5.6 µF. It features direct-mount lug terminals with dimensions of 57.5 mm length, 50 mm height, and 35 mm thickness. The capacitor is rated for an operating temperature range of -40°C to +85°C, with a dissipation factor of 0.07% at 1 kHz and 25°C. It uses double metallized film construction with flame-retardant epoxy resin coating (UL94V-0) and lead-free tinned copper leads. The insulation resistance is 30,000 MΩ·µF at 25°C, and self-inductance is less than 1 nH per mm of lead spacing. The part meets a life expectancy of 30,000 hours at rated AC voltage.
Power Film Dc Applications / Snubber Capacitors / Igbt Mount
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 565RMB700K# |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 100 C (-40 to 212 F) |
| Electrostatic Capacitors | Paper |