Cornell DubilierFilm Paper Film Capacitors635PSB700K2R
Description
For New Design: Yes
Capacitance: 6.3 µF
Voltage DC: 700V
Tolerance: -10%/+10%
Max Temp: 100°C
Min Temp: -40°C
dV/dt: 360
ESR: 2.6 mΩ
RMS Current: —
Length: 58mm
Height: 50mm
Thickness: 35mm
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 6.3 µF
Voltage DC: 700V
Tolerance: -10%/+10%
Max Temp: 100°C
Min Temp: -40°C
dV/dt: 360
ESR: 2.6 mΩ
RMS Current: —
Length: 58mm
Height: 50mm
Thickness: 35mm
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The 635PSB700K2R is a radial lead film capacitor with a capacitance of 6.3 µF, a DC voltage rating of 700 V, and a maximum dv/dt of 360 V/µs. It has a typical ESR of 2.6 mΩ at 100 kHz and +25°C, and an RMS ripple current rating of 14 A at +70°C. The device measures 57.5 mm in length, 50 mm in height, and 35 mm in thickness, with a lead spacing of 52.5 mm and 1.2 mm lead diameter. It features two radial leads, a polypropylene dielectric, and a flame-retardant epoxy-coated plastic box (UL94V-0). The operating temperature range is -40°C to +100°C for PSB versions, with a capacitance tolerance of ±10% at 1 kHz. Insulation resistance exceeds 30 GΩ·µF, and self-inductance is less than 1 nH per mm of lead spacing.
Datasheet Summary Powered by GS/AI
The 635PSB700K2R is a radial lead film capacitor with a capacitance of 6.3 µF, a DC voltage rating of 700 V, and a maximum dv/dt of 360 V/µs. It has a typical ESR of 2.6 mΩ at 100 kHz and +25°C, and an RMS ripple current rating of 14 A at +70°C. The device measures 57.5 mm in length, 50 mm in height, and 35 mm in thickness, with a lead spacing of 52.5 mm and 1.2 mm lead diameter. It features two radial leads, a polypropylene dielectric, and a flame-retardant epoxy-coated plastic box (UL94V-0). The operating temperature range is -40°C to +100°C for PSB versions, with a capacitance tolerance of ±10% at 1 kHz. Insulation resistance exceeds 30 GΩ·µF, and self-inductance is less than 1 nH per mm of lead spacing.