Axial lead metallized polypropylene film capacitor with foil electrodes, rated for 1000 VDC and 400 VAC, with a capacitance of 0.0068 µF, a peak pulse current rating of 5000 A/µs, and dimensions of 8.5 mm in diameter by 29 mm in length. Operating temperature range is -55°C to +105°C. Features low ESR, high pulse current capability, and flame-retardant epoxy resin end fill (UL94V0). Self-inductance is less than 1 nH per mm of lead spacing. Capacitance tolerance is ±10% at 1 kHz, 25°C, with ±5% optional. Dielectric is polypropylene with aluminum foil internal series connection and polyester tape wrap (UL 510).
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 682PWS102KG |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrostatic Capacitors | Paper |